EN
  • EN
  • DE

BZT52C15S-7

Part No BZT52C15S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 200MW SOD323 / Zener Diode 15 V 200 mW ±6% Surface Mount SOD-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number BZT52C15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C15SDICT,BZT52C15STR,BZT52C15SCT-ND,BZT52C15SDITR,BZT52C15SCT,BZT52C15S7,BZT52C15STR-ND,BZT52C15S
Standard Package 3,000
Win Source Part Number 1324861-BZT52C15S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C15S-7 CAD Model

Description

Product Overview: BZT52C15S-7 Zener Diode

The BZT52C15S-7, manufactured by Diodes Incorporated, is a high-performance Zener diode designed for a wide array of applications. This surface-mount device is particularly suitable for situations where voltage regulation is crucial. It is part of the BZT52 series, which is known for its reliability and consistency in operation.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 15V, the BZT52C15S-7 provides precise voltage regulation, making it ideal for protecting sensitive electronics by clamping harmful voltage spikes.
  • Power Dissipation: The device can dissipate up to 410 mW of power, which allows for a decent amount of energy to be regulated without the risk of overheating.
  • Package: It comes in a compact SOD-323 package, which is not only space-efficient but also suitable for high-density circuit board designs.
  • Thermal Stability: The Zener diode operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low Leakage Current: It has a low leakage current that enhances its efficiency and makes it an excellent choice for low-power applications.

Applications

The BZT52C15S-7 is versatile and can be used in several types of electronic circuits. Some of the common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C15S-7 is no exception. It is produced with high manufacturing standards, ensuring that each component meets its specifications. Reliability is a hallmark of Diodes Incorporated's products, giving designers confidence in their choice of components.

Environmental Compliance

The BZT52C15S-7 complies with RoHS directives, indicating that it is free from hazardous substances commonly found in electronic components. This compliance not only makes it environmentally friendly but also aligns with global efforts towards sustainable electronic design and manufacturing practices.

With its robust design and reliable performance, the BZT52C15S-7 Zener diode from Diodes Incorporated is a solid choice for engineers and designers looking for a voltage regulation solution in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess