BZT52C16TQ-7-F

Part No BZT52C16TQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD523 T&R 3K / Zener Diode 16 V 300 mW ±5.63% Surface Mount SOD-523
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5.63%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BZT52
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1324000-BZT52C16TQ-7-F

Description

Product Overview: BZT52C16TQ-7-F by Diodes Incorporated

The BZT52C16TQ-7-F is a high-performance Zener diode from Diodes Incorporated, designed to offer a precise voltage regulation in a compact, surface-mount package. This Zener diode is a part of the BZT52 series, which is well-known for its reliability and efficiency in a variety of electronic applications.

Key Features

  • Nominal Zener Voltage: The BZT52C16TQ-7-F provides a nominal Zener voltage of 16V, making it suitable for voltage regulation applications requiring this specific voltage level.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, which is ideal for a range of electronic circuits.
  • Package Type: It is available in a SOD-523 package, which is a small and flat package that is suitable for high-density mounting and is commonly used in portable and space-constrained applications.
  • High Stability: The device features a low dynamic impedance and a tight voltage tolerance, ensuring high stability under operation.
  • Temperature Range: The operating junction temperature range for the BZT52C16TQ-7-F is from -55°C to +150°C, providing a wide range of thermal stability for different environments and applications.

Applications

The BZT52C16TQ-7-F is versatile and can be used in various electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Compliance

Diodes Incorporated ensures that the BZT52C16TQ-7-F meets high-quality standards. The product is compliant with RoHS and Green standards, making it an environmentally friendly choice for manufacturers and consumers who are concerned about the ecological impact of electronic components. Additionally, its lead-free finish contributes to its compliance with current environmental directives.

In summary, the BZT52C16TQ-7-F Zener diode from Diodes Incorporated is an excellent choice for designers looking for a reliable voltage regulation solution in a compact form factor. Its combination of features, including a precise Zener voltage, robust power dissipation, and wide operating temperature range, makes it a versatile component for a broad array of applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.1510
NXP
Voltage regulator diodes
Lowest to $0.1320
NXP
Diode Zener Single 3.9V 5% 400mW 2-Pin SOD / Voltage regulator diodes
Lowest to $0.0220
Micro Commercial Co
DIODE ZENER 120V 3W DO214AC
Lowest to $0.0910
Microchip Technology
DIODE ZENER 5.1V DO213AB / Zener Diode 5.1 V ±5% Surface Mount DO-213AB
Need more? Email Us
Diodes Incorporated
DIODE ZENER 39V 370MW SOD123
Lowest to $0.0440
Vishay
DIODE ZENER 7.5V 500MW SOD123
Lowest to $0.0340
Micro Commercial Co
DIODE ZENER 51V 3W DO214AC
Lowest to $1.1830
Vishay
DIODE ZENER 47V 500MW SOD123
Need more? Email Us

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3150
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3600
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Availability: 402,020 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention