EN
  • EN
  • DE

BZT52C39-7-F (39V)

Part No BZT52C39-7-F (39V)
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238678-BZT52C39-7-F (39V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C39-7-F (39V) CAD Model

Description

Product Overview: BZT52C39-7-F (39V) Zener Diode

The BZT52C39-7-F is a high-performance Zener diode from Diodes Incorporated, designed to provide voltage regulation in a wide array of electronic applications. With its precise 39V voltage regulation capability, this Zener diode is an ideal choice for providing reference voltages in numerous circuits, ranging from simple power supplies to complex industrial systems.

Key Features

  • Voltage Regulation: The diode offers a nominal Zener voltage of 39V, making it suitable for applications that require stable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 410 mW of power, which allows it to withstand moderate levels of power without degradation of performance.
  • Package: Housed in a compact SOD-123 package, the BZT52C39-7-F is designed for surface-mount technology (SMT), facilitating automated assembly processes and saving valuable board space.
  • Low Leakage Current: It has a low leakage current that ensures high efficiency and reduces power loss, making it suitable for low-power applications.
  • High Stability: The device provides excellent stability and reliability over its entire operating temperature range, which spans from -55°C to +150°C.
  • Compliance: This product is compliant with RoHS standards, ensuring that it meets global environmental and safety requirements.

Applications

The BZT52C39-7-F Zener diode is versatile and can be used in a variety of applications, such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C39-7-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. With its robust design and proven reliability, the BZT52C39-7-F Zener diode is an excellent choice for designers looking to incorporate a dependable voltage regulation solution into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0584 $58.1080
2,410+ $0.0480 $115.6800
3,735+ $0.0464 $173.3040
5,145+ $0.0450 $231.5250
6,650+ $0.0434 $288.6100
8,905+ $0.0390 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess