EN
  • EN
  • DE

BZT52C3V0LP-7

Part No BZT52C3V0LP-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±7%
Power - Max 250mW
Impedance (Maximum) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 2-UFDFN
Manufacturer Package X1-DFN1006-2
Manufacturer Homepage www.diodes.com
Win Source Part Number 730180-BZT52C3V0LP-7
Popularity Medium
Supply and Demand Status Balance
Family Name BZT52C3V0LP
Introduction Date August 13, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BZT52C3V0LP-7 CAD Model

Description

Product Overview: BZT52C3V0LP-7 by Diodes Incorporated

The BZT52C3V0LP-7 is a high-performance Zener diode from Diodes Incorporated, designed with precision voltage regulation in mind. This miniature surface mount diode is part of the BZT52 series, which is renowned for its reliability and consistency in operation. It is specifically engineered for applications requiring a low-profile component due to its ultra-small leadless package, making it an ideal choice for today's high-density electronic assemblies.

Key Features

  • Low Zener Impedance: The BZT52C3V0LP-7 boasts a low dynamic Zener impedance which ensures stable performance over its entire voltage range.
  • High Stability: With a Zener voltage of 3.0V, this diode offers excellent stability, making it suitable for precise voltage regulation tasks.
  • Power Dissipation: The device can dissipate up to 200mW of power, which is quite impressive for its small size, providing efficient energy handling in compact circuit designs.
  • Leadless Package: The diode comes in a DFN1006-2 package (also known as SOD882), which is an ultra-small plastic surface-mounted package with two leads. This feature allows for high-density mounting and saves precious board space.
  • Operating Temperature Range: It operates within a wide temperature range from -55°C to +150°C, making it suitable for various industrial and commercial applications.

Applications

The BZT52C3V0LP-7 is versatile in its applications, thanks to its low power loss and small footprint. It is often used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management solutions
  • Portable and battery-powered devices
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated ensures that the BZT52C3V0LP-7 meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures, which guarantees its performance in the most demanding conditions. With its moisture sensitivity level 1 (MSL 1), this Zener diode is also less prone to moisture-induced damage during storage and handling, further enhancing its reliability.

In conclusion, the BZT52C3V0LP-7 Zener diode from Diodes Incorporated is a compact, robust, and reliable component suitable for a wide range of electronic applications requiring precise voltage regulation and space-saving design.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0501 $50.1000
2,435+ $0.0411 $100.0785
3,770+ $0.0398 $150.0460
5,195+ $0.0385 $200.0075
6,725+ $0.0372 $250.1700
8,985+ $0.0334 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess