EN
  • EN
  • DE

BZT52C3V3-7

Part No BZT52C3V3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±6%
Power - Max 500 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 574631-BZT52C3V3-7
Ultra Librarian 3D Model Ultra Librarian BZT52C3V3-7 CAD Model

Description

Product Overview: BZT52C3V3-7 from Diodes Incorporated

The BZT52C3V3-7 is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact SOD-123 package. This Zener diode series is optimized for a wide range of applications, including voltage stabilization and voltage reference purposes in consumer, industrial, and portable electronics.

Key Features

  • Low Zener Impedance: The BZT52C3V3-7 boasts a low dynamic Zener impedance which ensures stable voltage regulation even under variable load conditions.
  • High Stability: With its tight tolerance levels, the device offers excellent reliability and high stability over time and temperature variations.
  • Power Dissipation: It has a power dissipation of 410 mW, allowing for sufficient power handling capabilities within its small form factor.
  • Zener Voltage: The nominal Zener voltage is 3.3V, making it suitable for 3.3V regulated power supply circuits and other applications requiring a precise 3.3V reference.
  • Compact Package: The SOD-123 package is not only space-saving but also offers good thermal performance for its size.
  • RoHS Compliant: In line with modern environmental standards, the BZT52C3V3-7 is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Applications

The versatility of the BZT52C3V3-7 Zener diode makes it an ideal component for an array of applications, including:

  • Portable Devices: Mobile phones, PDAs, and portable media players.
  • Power Management: Voltage regulation modules in consumer electronics.
  • Computing Devices: Laptops, desktops, and servers.
  • Telecommunications: Network routers and switches.
  • Medical Equipment: Devices requiring consistent and reliable voltage references.

Quality and Reliability

Diodes Incorporated ensures that the BZT52C3V3-7 meets stringent quality and reliability standards. Each Zener diode is subjected to rigorous testing and quality control procedures, guaranteeing performance consistency for every application it serves.

Whether you are designing a sophisticated medical device or a simple consumer electronic accessory, the BZT52C3V3-7 Zener diode from Diodes Incorporated is an excellent choice for your voltage regulation needs, combining efficiency, precision, and compactness in one robust component.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,790+ $0.0559 $100.0610
2,770+ $0.0542 $150.1340
3,820+ $0.0524 $200.1680
4,935+ $0.0507 $250.2045
6,610+ $0.0454 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess