EN
  • EN
  • DE

BZT52C3V3Q-7-F

Part No BZT52C3V3Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K  /  Zener Diode 3.3 V 370 mW ±6.06% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±6.06%
Power - Max 370 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C3V3Q-7-FTR
Standard Package 3,000
Win Source Part Number 959154-BZT52C3V3Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C3V3Q-7-F CAD Model

Description

Product Overview: BZT52C3V3Q-7-F by Diodes Incorporated

The BZT52C3V3Q-7-F is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode is tailored for applications requiring voltage regulation and offers a 3.3V nominal Zener voltage with tight tolerances. It is commonly used in a variety of electronic circuits, including power supplies, voltage references, and protection circuits.

Key Features and Benefits

  • Precision Voltage Regulation: The BZT52C3V3Q-7-F provides a precise 3.3V output, which is crucial for sensitive electronics that require stable voltage levels.
  • Low Leakage Current: This Zener diode is designed to have a very low leakage current, enhancing the overall efficiency of the application it is used in.
  • High Stability: The diode offers excellent stability over a wide range of temperatures and operating conditions, ensuring reliable performance.
  • Small Package Size: Packaged in the compact SOD-123 configuration, the BZT52C3V3Q-7-F is ideal for space-constrained applications.
  • RoHS Compliant: This product complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The BZT52C3V3Q-7-F is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Control Systems
  • Automotive Systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BZT52C3V3Q-7-F is no exception. It is manufactured in ISO-certified facilities, ensuring that each component meets stringent quality standards. The device also undergoes rigorous testing to guarantee its reliability in a range of environmental conditions.

Ordering Information

The BZT52C3V3Q-7-F is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its industry-standard footprint allows for drop-in replacement in existing designs, making it a go-to choice for engineers looking to enhance their systems with a reliable voltage regulation solution.

For detailed specifications, technical data, and ordering information, customers can visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,226 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess