EN
  • EN
  • DE

BZT52C5V1LP-7B-79

Part No BZT52C5V1LP-7B-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZT52
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865223-BZT52C5V1LP-7B-79
Ultra Librarian 3D Model Ultra Librarian BZT52C5V1LP-7B-79 CAD Model

Description

Product Overview: BZT52C5V1LP-7B-79 from Diodes Incorporated

The BZT52C5V1LP-7B-79 is a high-performance Zener diode, meticulously designed by Diodes Incorporated to provide precision voltage regulation in a wide array of electronic applications. This small-signal Zener diode is ideal for situations where space is at a premium and reliable voltage regulation is a must.

Key Features

  • Low Profile Package: The BZT52C5V1LP-7B-79 comes in a low-profile 2-pin SOD-882 package, making it suitable for surface-mounted designs where space is limited.
  • Precise Voltage Regulation: With a nominal Zener voltage of 5.1V, it ensures accurate voltage regulation, making it perfect for providing reference voltages in various circuits.
  • High Stability: This Zener diode offers excellent stability and reliability over its entire operating range, which is essential for maintaining consistent performance.
  • Power Dissipation: It can dissipate up to 200mW of power, making it capable of handling moderate levels of power in circuit protection or voltage regulation roles.
  • Low Leakage Current: The device has been engineered to have a low leakage current, which improves overall efficiency and minimizes power loss.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to +150°C ensures that the device functions effectively under a broad spectrum of environmental conditions.

Applications

The BZT52C5V1LP-7B-79 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Industrial control systems
  • Automotive electronics
  • Portable devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C5V1LP-7B-79 is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets the company's rigorous specifications for performance and reliability. Whether used in commercial or industrial applications, this Zener diode is designed to deliver consistent performance over its lifespan.

For detailed specifications, application notes, and more information, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess