EN
  • EN
  • DE

BZT52C5V6SW9

Part No BZT52C5V6SW9
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238699-BZT52C5V6SW9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C5V6SW9 CAD Model

Description

The BZT52C5V6SW9 from Diodes Incorporated is a high-performance, surface-mount Zener diode, designed for applications requiring precise voltage regulation and high reliability. This Zener diode features a nominal Zener voltage of 5.6V, providing an excellent solution for voltage clamping or reference voltage purposes in a variety of electronic circuits.

Key Features:

  • Zener Voltage: The BZT52C5V6SW9 offers a precise Zener voltage of 5.6 volts, making it suitable for a range of regulated power supply and voltage reference applications.
  • Power Dissipation: With a power dissipation of 410mW, this diode can handle a significant amount of power, ensuring stability and reliability in your circuit designs.
  • Package: Encased in the SOD-123 package, this Zener diode is compact and suitable for high-density circuit board designs, providing excellent mechanical and thermal stability.
  • Operating Temperature Range: The device operates efficiently over a wide temperature range from -55°C to +150°C, accommodating a variety of environmental conditions.
  • Tolerance: It features a tight tolerance level, ensuring precise voltage regulation for sensitive electronic components.

Applications:

The BZT52C5V6SW9 is ideal for a wide range of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications
  • Reference voltage sources in precision instruments

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the BZT52C5V6SW9 is no exception. Each diode is manufactured using high-grade materials and is subjected to rigorous testing to ensure performance and durability. This ensures that the BZT52C5V6SW9 meets the stringent requirements of the most demanding electronic applications.

Whether you are designing a complex industrial system or a simple consumer electronic device, the BZT52C5V6SW9 Zener diode from Diodes Incorporated is an excellent choice for reliable voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1573 $64.6292
9+ $13.2582 $119.3238
14+ $12.8436 $179.8104
19+ $12.4290 $236.1510
25+ $12.0155 $300.3875
33+ $10.7715 $355.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess