EN
  • EN
  • DE

BZT52C6V2SQ-7-F

Part No BZT52C6V2SQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD323 T&R 3K / Zener Diode 6.2 V 200 mW ±6.45% Surface Mount SOD-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6.45%
Power - Max 200 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C6V2SQ-7-FTR
Standard Package 3,000
Win Source Part Number 969771-BZT52C6V2SQ-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C6V2SQ-7-F CAD Model

Description

The BZT52C6V2SQ-7-F is a high-performance, surface-mount Zener diode, meticulously engineered by Diodes Incorporated. This diode is designed to provide precision voltage regulation in a compact SOD-323 package, making it an ideal choice for space-constrained applications.

Key Features

  • Nominal Zener Voltage: 6.2V with a tolerance of ±5% for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 200mW of power, ensuring reliable operation under a range of conditions.
  • Compact Form Factor: The small SOD-323 package is perfect for high-density circuit boards where space is at a premium.
  • Low Leakage Current: Exhibits a leakage current of less than 5µA, contributing to energy efficiency in the end application.
  • High Surge Capability: Designed to withstand surge currents, enhancing the longevity of the diode and the overall robustness of the circuit.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures, from -55°C to +150°C, making it versatile for various environments.

Applications

The BZT52C6V2SQ-7-F Zener diode is utilized in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Voltage Reference
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunication Devices
  • Medical Equipment

Quality and Compliance

Diodes Incorporated ensures that the BZT52C6V2SQ-7-F meets stringent quality standards. The diode is compliant with RoHS directives, indicating that it is free from hazardous substances commonly restricted in electronic components. Additionally, it is characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020, ensuring reliability in various environmental conditions.

Conclusion

The BZT52C6V2SQ-7-F from Diodes Incorporated represents a blend of performance, efficiency, and compactness, making it a superior choice for designers seeking a reliable Zener diode solution. Its robust design and compliance with industry standards make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess