EN
  • EN
  • DE

BZX84B3V6Q-7-F

Part No BZX84B3V6Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description TIGHT TOLERANCE ZENER SOT23 T&R / Zener Diode 3.6 V 300 mW ±2% Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZX84B3V6Q-7-FTR
Standard Package 3,000
Win Source Part Number 1050403-BZX84B3V6Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B3V6Q-7-F CAD Model

Description

Product Overview: BZX84B3V6Q-7-F from Diodes Incorporated

The BZX84B3V6Q-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This Zener diode offers a 3.6V nominal voltage with a precision tolerance, making it an ideal choice for voltage regulation and voltage reference applications. Its SOT23 package is compact and suitable for high-density mounting, which is highly beneficial for modern electronic devices where space is at a premium.

Key Features

  • Nominal Zener Voltage: 3.6V with a tight tolerance, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 300mW, ensuring reliable operation under typical ambient temperatures.
  • Package: The SOT23 package is designed for surface mounting, making it easy to integrate into various circuit designs.
  • Quantity: The product is offered in a standard tape and reel format, facilitating automated assembly processes.
  • Compliance: It is a lead-free, halogen-free, and RoHS compliant component, adhering to environmental regulations and standards for electronic devices.

Applications

The BZX84B3V6Q-7-F Zener diode is versatile and can be used in a wide range of applications. It is commonly used in:

  • Voltage regulation circuits to maintain a stable output voltage.
  • Overvoltage protection circuits to protect sensitive components from voltage spikes.
  • Reference voltage sources in precision circuits such as analog-to-digital converters.
  • Power management modules in consumer electronics, telecommunications, and industrial equipment.

Quality and Reliability

Diodes Incorporated ensures that the BZX84B3V6Q-7-F meets high-quality standards for performance and reliability. Each component undergoes rigorous testing to ensure it performs to its specifications under a range of conditions. The product's durability and stability make it a trusted choice for engineers and designers looking to incorporate a reliable voltage regulation solution into their circuits.

Summary

In summary, the BZX84B3V6Q-7-F Zener diode from Diodes Incorporated is a compact, efficient, and reliable component suitable for a variety of electronic applications. Its precise voltage regulation capabilities, coupled with its compliance with environmental standards, make it an excellent choice for designers who require a high-quality Zener diode for their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0543 $50.2275
2,245+ $0.0446 $100.1270
3,475+ $0.0432 $150.1200
4,785+ $0.0418 $200.0130
6,190+ $0.0404 $250.0760
8,290+ $0.0362 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,020 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess