EN
  • EN
  • DE

BZX84B4V7-7-F

Part No BZX84B4V7-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 300MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 4.7 V 300 mW ±2% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84B4V7-7-FDIDKR, -BZX84B4V7-7-FDIDKR, BZX84B4V7-7-FDITR, BZX84B4V7-7-FDI, BZX84B4V7-7-FDICT, BZX84B4V7-7-FDI-ND, -BZX84B4V7-7-FDICT, -BZX84B4V7-7-FDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865316-BZX84B4V7-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B4V7-7-F CAD Model

Description

Product Overview: BZX84B4V7-7-F by Diodes Incorporated

The BZX84B4V7-7-F is a high-performance Zener diode from Diodes Incorporated, engineered to provide precision voltage regulation and excellent stability. This small-signal Zener diode is a popular choice in a wide variety of applications, thanks to its compact SOT-23 package and its capability to fit into space-constrained designs.

Key Features

  • Nominal Zener Voltage: 4.7V, providing an optimal voltage reference for various circuits.
  • Power Dissipation: With a power dissipation of 350mW, it is capable of handling moderate power levels in a small footprint.
  • High Stability: The device offers excellent stability and reliability over time, making it a solid choice for long-term applications.
  • Low Leakage Current: It exhibits low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • Wide Operating Temperature Range: Suitable for operation over a broad temperature range from -55°C to +150°C, allowing for use in various environmental conditions.
  • Package: Encased in the industry-standard SOT-23 package, it is ideal for automated assembly processes and high-density mounting.

Applications

The BZX84B4V7-7-F is versatile and can be used in a multitude of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control panels

Quality and Standards

Diodes Incorporated is known for its commitment to quality, and the BZX84B4V7-7-F is no exception. It is produced in compliance with the stringent industry standards, ensuring reliability and performance. This product is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the BZX84B4V7-7-F from Diodes Incorporated is a robust, versatile Zener diode that offers a combination of compact packaging, precision voltage regulation, and stability, making it an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1040 $50.4400
1,175+ $0.0854 $100.3450
1,815+ $0.0827 $150.1005
2,500+ $0.0800 $200.0000
3,230+ $0.0774 $250.0020
4,325+ $0.0694 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess