The BZX84C16-7-F-89 is a high-performance Zener diode from Diodes Incorporated, designed to offer a precise voltage regulation solution for a wide range of electronic applications. This Zener diode is part of the BZX84 series, known for their reliability and consistency in operation.
Key Features
- Nominal Zener Voltage: 16V, providing a stable reference voltage for various circuits.
- Power Dissipation: Capable of dissipating up to 350mW of power, ensuring robust performance for its size.
- Package: Comes in the small SOT-23 surface-mount package, making it suitable for high-density PCB designs.
- Tolerance: Zener voltage tolerance is ±5%, allowing for precise voltage regulation in critical applications.
- Operating Temperature Range: -55°C to +150°C, ensuring reliable operation in extreme conditions.
Applications
The BZX84C16-7-F-89 is versatile and can be used in a variety of applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial and telecom systems
Quality and Compliance
Diodes Incorporated is committed to providing high-quality components. The BZX84C16-7-F-89 complies with the RoHS directive, ensuring it is manufactured with environmentally safe materials. Additionally, the product is characterized for operation from -55°C to +150°C, making it suitable for commercial, industrial, and automotive environments subject to stringent quality requirements.
Conclusion
The BZX84C16-7-F-89 Zener diode is a testament to Diodes Incorporated's dedication to delivering high-quality, reliable components. Its precise voltage regulation capabilities, combined with a robust power dissipation and a compact form factor, make it an excellent choice for designers looking for a dependable voltage reference solution.