EN
  • EN
  • DE

BZX84C20-7-99-F 20V

Part No BZX84C20-7-99-F 20V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238920-BZX84C20-7-99-F 20V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C20-7-99-F 20V CAD Model

Description

Product Overview: BZX84C20-7-99-F 20V Zener Diode

The BZX84C20-7-99-F from Diodes Incorporated is a high-performance Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 20V. This surface-mount device comes in a compact SOT-23 package, making it ideal for space-constrained applications. Manufactured with Diodes Incorporated's high-quality standards, the BZX84C20-7-99-F is suitable for a wide range of voltage stabilization and regulation tasks in commercial, industrial, and high-reliability environments.

Key Features

  • Zener Voltage: Provides a precise 20V Zener voltage for reliable voltage regulation.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, ensuring stable performance under various operating conditions.
  • Package: Supplied in a small SOT-23 package, optimizing board space and allowing for high-density mounting.
  • Operating Temperature: Features a wide operating temperature range from -55°C to +150°C, accommodating diverse environmental conditions.
  • Tolerance: Offers a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.

Applications

The BZX84C20-7-99-F Zener diode is versatile and can be used in various electronic circuits. Common applications include:

  • Voltage regulation in power supplies and adapters
  • Overvoltage and transient voltage protection circuits
  • Reference elements in precision voltage and current regulators
  • Consumer electronics such as laptops, smartphones, and televisions
  • Industrial and automotive electronics requiring stable voltage references

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The BZX84C20-7-99-F Zener diode is produced with stringent quality control measures, ensuring that each component meets the highest standards. This Zener diode is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances commonly used in electronic components.

In conclusion, the BZX84C20-7-99-F 20V Zener diode from Diodes Incorporated is an excellent choice for designers looking for a compact, reliable, and efficient voltage regulation solution. Its robust design, combined with its precise voltage control capabilities, makes it a valuable component in a myriad of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess