EN
  • EN
  • DE

BZX84C6V2W-7-F 6.2V

Part No BZX84C6V2W-7-F 6.2V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0921+
Reference case SOT-323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752498-BZX84C6V2W-7-F 6.2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C6V2W-7-F 6.2V CAD Model

Description

Product Overview: BZX84C6V2W-7-F 6.2V Zener Diode from Diodes Incorporated

The BZX84C6V2W-7-F is a high-quality Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution in a wide range of electronic applications. This Zener diode features a nominal Zener voltage of 6.2V, making it suitable for voltage stabilization tasks in circuits that operate around this voltage level.

Key Features

  • Zener Voltage: The BZX84C6V2W-7-F has a precise Zener voltage of 6.2V, which is ideal for providing voltage regulation in various electronic circuits.
  • Power Dissipation: This component is capable of dissipating up to 200mW of power, ensuring stable performance even under moderate power conditions.
  • Package: Encased in a small surface-mount SOT-323 package, this Zener diode is suitable for high-density circuit boards where space is at a premium.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and reliability in sensitive applications.
  • Wide Operating Temperature Range: The BZX84C6V2W-7-F operates effectively over a broad temperature range, ensuring consistent performance across various environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified with a standard ±5%, allowing for precise voltage regulation in your designs.

Applications

The BZX84C6V2W-7-F is versatile and can be used in numerous applications, such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C6V2W-7-F is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the requirements for commercial-grade components. Its robust construction and reliable performance make it an excellent choice for designers looking for a dependable voltage regulation solution.

Whether you are developing power supplies, protecting sensitive electronics, or simply need a stable reference voltage, the BZX84C6V2W-7-F from Diodes Incorporated is an excellent component to consider for your circuit designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6858 $58.1148
15+ $7.9476 $119.2140
23+ $7.6992 $177.0816
32+ $7.4509 $238.4288
41+ $7.2026 $295.3066
54+ $6.4576 $348.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess