EN
  • EN
  • DE

BZX84C7V5-7-99-F

Part No BZX84C7V5-7-99-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener Single 7.5V 6% 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050497-BZX84C7V5-7-99-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C7V5-7-99-F CAD Model

Description

Product Overview: BZX84C7V5-7-99-F by Diodes Incorporated

The BZX84C7V5-7-99-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution in a compact package. This diode is part of the BZX84 series, known for their consistency and quality, making them a popular choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The BZX84C7V5-7-99-F offers a nominal Zener voltage of 7.5V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate levels of power, making it suitable for many electronic applications.
  • Package: Enclosed in an SOT-23 package, this compact diode is ideal for space-constrained applications, while also offering ease of integration into surface-mount technology (SMT) processes.
  • High Reliability: The BZX84C7V5-7-99-F is designed to meet the stringent requirements of industrial standards, ensuring high reliability and performance consistency.
  • Wide Operating Temperature Range: This diode can operate over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The BZX84C7V5-7-99-F is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality components. The BZX84C7V5-7-99-F complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. Additionally, the product is characterized for operation from -55°C to +150°C, ensuring reliable performance across a wide range of operating conditions.

In summary, the BZX84C7V5-7-99-F Zener diode from Diodes Incorporated is a robust and compact solution for voltage regulation requirements. Its combination of power handling, reliability, and compliance with industry standards makes it an excellent choice for designers looking to enhance the stability and performance of their electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess