Introducing the CDZ55C24S Zener Diode from Diodes Incorporated
The CDZ55C24S is a high-performance Zener diode designed by the renowned semiconductor manufacturer, Diodes Incorporated. This precision device is engineered to provide a reliable voltage regulation solution with a nominal Zener voltage of 24 volts. It is a popular choice for a wide range of electronic applications, from power supply circuits to voltage reference implementations.
Product Features:
- Stable Zener Voltage: The CDZ55C24S offers a 24V Zener voltage, making it suitable for applications requiring a stable reference voltage in this range.
- High Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, making it ideal for more demanding circuits.
- Compact Package: Enclosed in a small SOD-323 package, the CDZ55C24S is designed for space-conscious applications, allowing for high-density mounting and saving valuable PCB space.
- Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, ensuring reliability and stability in various environmental conditions.
- Low Leakage Current: The CDZ55C24S boasts a low leakage current, which is crucial for maintaining energy efficiency and minimizing standby power losses in electronic systems.
- RoHS Compliant: This Zener diode is compliant with RoHS standards, making it an environmentally friendly choice for companies looking to meet current regulations regarding hazardous substances.
Applications:
The CDZ55C24S is versatile and can be utilized in numerous applications, including:
- Voltage regulation modules
- Surge protection circuits
- Consumer electronics
- Telecommunication devices
- Industrial equipment
Whether you're designing a complex industrial system or a simple consumer gadget, the CDZ55C24S from Diodes Incorporated offers the performance and reliability needed to ensure your circuits operate with precision. Its combination of high power dissipation, compact form factor, and stable voltage regulation make it an excellent choice for designers and engineers looking to create efficient and durable electronic products.