EN
  • EN
  • DE

D1213A-02SM-7

Part No D1213A-02SM-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SOT25 / ESD Suppressor Diode TVS Uni-Dir 3.3V 5-Pin SOT-25 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 013545-D1213A-02SM-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name D1213A-02SM
Introduction Date June 11, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian D1213A-02SM-7 CAD Model

Description

Introducing the D1213A-02SM-7 - A Robust ESD Protection Diode from Diodes Incorporated

The D1213A-02SM-7 is a superior ESD protection diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is specifically engineered to provide reliable and high-performance electrostatic discharge (ESD) protection for sensitive electronic components. The device is housed in a compact SOD-323 package, making it an ideal solution for saving space on densely packed printed circuit boards.

Key Features

  • ESD Protection: The D1213A-02SM-7 is capable of withstanding ESD events, offering an impressive protection level of up to ±12kV contact discharge as per the IEC 61000-4-2 standard. This feature ensures the longevity and reliability of electronic devices that are susceptible to ESD damage.
  • Low Capacitance: With a low loading capacitance of just 0.5pF, this diode is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for safeguarding sensitive electronics from voltage spikes that can occur during ESD events.
  • Bi-Directional Protection: This diode provides bi-directional protection, ensuring that both positive and negative transient voltages are effectively suppressed.
  • Surface-Mount Device: The SOD-323 package is designed for surface-mount technology (SMT), which allows for efficient assembly and helps to reduce manufacturing costs.

Applications

The D1213A-02SM-7 is versatile and can be used in a wide array of applications, including:

  • USB interfaces
  • Audio and video inputs
  • Mobile phones and portable devices
  • Data lines for telecommunication systems
  • Microcontroller input/output protection

Product Specifications

The D1213A-02SM-7 operates over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments. It also features fast response times to ESD strikes, ensuring that protected components are immediately shielded from potentially damaging voltage transients.

In conclusion, the D1213A-02SM-7 from Diodes Incorporated is a robust and reliable solution for ESD protection in a variety of electronic applications. Its combination of high protection levels, low capacitance, and compact form factor make it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess