EN
  • EN
  • DE

D12V0H1U2LP1610-7

Part No D12V0H1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 20VC U-DFN1610-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 20V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0603 (1610 Metric)
Case / Package U-DFN1610-2 (Type B)
Family Name D12V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D12V0H1U2LP1610-7DIDKR, -D12V0H1U2LP1610-7DITR, -D12V0H1U2LP1610-7DICT, D12V0H1U2LP1610-7DICT, -D12V0H1U2LP1610-7DIDKR, D12V0H1U2LP1610-7DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867971-D12V0H1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D12V0H1U2LP1610-7 CAD Model

Description

Product Overview: D12V0H1U2LP1610-7

The D12V0H1U2LP1610-7 is a high-performance, low-capacitance TVS diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to provide superior transient voltage suppression and protect sensitive electronic components from electrostatic discharge (ESD), lightning, and other voltage-induced transient events.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping characteristics, ensuring that voltage spikes are suppressed efficiently, keeping the protected component safe from high transient voltages.
  • Low Leakage Current: Its design minimizes leakage current, which helps in maintaining the energy efficiency of the overall system in which it is used.
  • Low Capacitance: With its low capacitance, the D12V0H1U2LP1610-7 is ideal for use in high-speed data line applications, as it does not significantly affect signal integrity.
  • ESD Protection: It offers robust protection against electrostatic discharge, exceeding the IEC 61000-4-2 (ESD) standard, which makes it suitable for protecting sensitive electronic equipment.
  • Bidirectional Design: The bidirectional configuration of the diode provides symmetrical ESD protection for data lines that can experience positive and negative transients.
  • Compact Package: Housed in a small, leadless 1610 package, the D12V0H1U2LP1610-7 is designed for space-constrained applications, allowing for high-density circuit board designs.

Applications

Due to its versatile protection capabilities and small form factor, the D12V0H1U2LP1610-7 is suitable for a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Line Circuits
  • USB Interfaces
  • Microcontroller Input/Output Protection

In conclusion, the D12V0H1U2LP1610-7 from Diodes Incorporated is a state-of-the-art TVS diode that offers excellent protection for sensitive circuits. Its low capacitance, low leakage current, and robust ESD protection make it an ideal choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1729 $50.1410
705+ $0.1419 $100.0395
1,095+ $0.1375 $150.5625
1,505+ $0.1330 $200.1650
1,945+ $0.1286 $250.1270
2,605+ $0.1153 $300.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,620 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess