EN
  • EN
  • DE

D24V0F2U3WQ-7

Part No D24V0F2U3WQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DATALINE PROTECTION PP SOT323 T& / 50V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 27V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power Line Protection Yes
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D24V0F2U3WQ-7TR
Standard Package 3,000
Win Source Part Number 1334848-D24V0F2U3WQ-7
Ultra Librarian 3D Model Ultra Librarian D24V0F2U3WQ-7 CAD Model

Description

Introducing the D24V0F2U3WQ-7 from Diodes Incorporated

The D24V0F2U3WQ-7 is a cutting-edge electronic component designed and manufactured by the renowned company, Diodes Incorporated. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

At the heart of the D24V0F2U3WQ-7 is its ability to act as a robust voltage suppressor, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This component is specifically crafted to safeguard low-voltage circuits, making it an essential part of any design where voltage spikes can pose a risk to integrated circuits and other sensitive components.

The D24V0F2U3WQ-7 boasts a 24V stand-off voltage, which makes it suitable for a wide range of applications. It's capable of dissipating ESD strikes at the maximum level specified in the IEC61000-4-2 international standard, which is crucial for products that require high reliability and longevity.

One of the key features of this product is its ultra-low capacitance, which ensures that the signal integrity of high-speed data lines is preserved. This makes the D24V0F2U3WQ-7 an excellent choice for protecting USB 3.0, HDMI, Gigabit Ethernet, and other high-speed data interfaces without compromising their performance.

Moreover, the D24V0F2U3WQ-7 comes in a compact, leadless DFN2510A-10 package, which not only saves valuable board space but also contributes to enhanced thermal performance. Its low-profile design is ideal for the latest portable and space-constrained electronic applications.

With its flow-through design, the D24V0F2U3WQ-7 ensures easy PCB layout and matched trace lengths necessary to maintain consistent electrical characteristics. This feature is particularly important for maintaining signal integrity in differential pair circuits.

In summary, the D24V0F2U3WQ-7 from Diodes Incorporated is a highly versatile and reliable component that offers superior protection against voltage transients. Its low capacitance, high surge capability, and compact form factor make it an ideal choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0961 $50.4525
1,270+ $0.0788 $100.0760
1,965+ $0.0764 $150.1260
2,710+ $0.0739 $200.2690
3,505+ $0.0714 $250.2570
4,685+ $0.0641 $300.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess