EN
  • EN
  • DE

D3Z11BF-7

Part No D3Z11BF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 400MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 11 V 400 mW ±2% Surface Mount SOD-323F
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-90, SOD-323F
Case / Package SOD-323F
Family Name D3Z11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 31-D3Z11BF-7TR, -D3Z11BF-7DITR, D3Z11BF-7DITR-ND, D3Z11BF-7DICT-ND, D3Z11BF7, 31-D3Z11BF-7CT, 31-D3Z11BF-7DKR, D3Z11BF-7DICT, -D3Z11BF-7DICT, D3Z11BF-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868029-D3Z11BF-7
Ultra Librarian 3D Model Ultra Librarian D3Z11BF-7 CAD Model

Description

Product Overview: D3Z11BF-7 Zener Diode

The D3Z11BF-7 is a high-performance Zener diode from Diodes Incorporated, renowned for its precision and reliability. This electronic component is designed to provide voltage regulation with a nominal Zener voltage of 11 volts, making it an essential part of power management solutions across a wide array of applications.

Key Features

  • Nominal Zener Voltage: 11V with a tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronics.
  • Power Dissipation: The device is capable of dissipating 500mW of power, which is suitable for various low-power applications.
  • Package: Supplied in a small SOD-123 flat lead surface-mount package, the D3Z11BF-7 is designed for compact PCB layouts and is ideal for space-constrained applications.
  • Thermal Stability: Operates effectively over a wide temperature range, maintaining stability and performance from -55°C to +150°C.
  • Low Leakage Current: Exhibits low leakage current characteristics, ensuring minimal power loss and improved efficiency.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally-sensitive products.

Applications

The D3Z11BF-7 Zener diode is ideal for a variety of applications, including:

  • Voltage regulation modules in consumer electronics.
  • Overvoltage protection circuits in industrial systems.
  • Reference elements in precision power supply units.
  • Energy management solutions in telecommunications equipment.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The D3Z11BF-7 Zener diode is manufactured with the highest standards, ensuring that it delivers consistent performance and reliability. Each unit undergoes stringent testing to guarantee its specifications under various conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative. The D3Z11BF-7 is available for order in bulk quantities, and samples may be requested for evaluation purposes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,645+ $0.0304 $50.0080
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,550+ $0.0234 $200.0700
11,015+ $0.0227 $250.0405
14,780+ $0.0203 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 1645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess