EN
  • EN
  • DE

XC62FP2402PRN

Part No XC62FP2402PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407671-XC62FP2402PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP2402PRN CAD Model

Description

The XC62FP2402PRN is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. It is designed to deliver a stable and accurate output voltage while minimizing power consumption. This LDO regulator is particularly well-suited for battery-powered and portable applications where efficiency and space are crucial.

Applications:

  • Mobile Phones: Powering various components within smartphones and feature phones.
  • Wireless Devices: Regulating voltage for RF modules, Bluetooth devices, and other wireless transceivers.
  • Portable Audio Devices: Providing stable power for audio amplifiers and digital signal processors.
  • Wearable Electronics: Power management for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Applications: Supplying power to sensors, microcontrollers, and communication modules in low-power IoT devices.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Small Package: Available in compact packages such as SOT-25 and USP-3, making it suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Disables the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance system robustness and prevent damage.
  • Reduced Board Space: Small package options minimize the footprint on the PCB, enabling more compact designs.
  • Stable and Accurate Power Supply: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for external components and simplifies the design process.

Additional Details:

The XC62FP2402PRN typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.4V. It is available in various package options. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess