EN
  • EN
  • DE

D5V0S1US2LP-7B

Part No D5V0S1US2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP U-DFN1006-2(  /  11V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 60A (8/20µs)
Power - Peak Pulse 660W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 260pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package U-DFN1006-2 (Type B)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D5V0S1US2LP-7BTR
Standard Package 10,000
Win Source Part Number 958095-D5V0S1US2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0S1US2LP-7B CAD Model

Description

Product Overview: D5V0S1US2LP-7B from Diodes Incorporated

The D5V0S1US2LP-7B is a high-performance, ultra-low capacitance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide superior protection for sensitive electronics from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This component is specifically engineered to safeguard data lines, USB interfaces, and other high-speed signal lines from the damaging effects of ESD.

Key Features

  • ESD Protection: It offers excellent ESD protection exceeding IEC 61000-4-2 (Level 4) standards, ensuring robust defense for your electronic devices.
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.35pF, the D5V0S1US2LP-7B is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It features a low leakage current that helps to maintain energy efficiency in the end application, making it suitable for battery-powered devices.
  • Low Clamping Voltage: The TVS diode provides a low clamping voltage, which ensures that sensitive components are shielded from transient overvoltages.
  • Compact Package: Housed in a small form factor X1-DFN1006-2 package, it allows for space-efficient PCB layout, which is critical in modern compact electronic designs.

Applications

The D5V0S1US2LP-7B is versatile and can be used in a wide array of applications, including but not limited to:

  • USB Power and Data Line Protection
  • Smartphones, Tablets, and Portable Electronics
  • High-Speed Data Interfaces and Ports
  • Consumer Electronics
  • IoT Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0S1US2LP-7B is no exception. It is manufactured to high standards, ensuring that each unit meets stringent quality control criteria for reliable and consistent performance in the field.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1261 $50.4400
970+ $0.1034 $100.2980
1,500+ $0.1002 $150.3000
2,065+ $0.0970 $200.3050
2,670+ $0.0937 $250.1790
3,570+ $0.0841 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess