The DAN202U is a high-performance switching diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is known for its efficient and reliable performance in a wide array of electronic applications. The DAN202U is an ideal solution for design engineers looking to improve switching capabilities in their circuit designs.
Key Features
- High-Speed Switching: The DAN202U offers fast switching speeds, making it suitable for high-frequency applications.
- Dual Diodes: It contains two independent diodes in a series configuration, which can be used in different parts of an electronic circuit simultaneously, providing design flexibility.
- Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
- Surface Mount Package: The diode array comes in a compact SOT-23 surface mount package, which saves valuable board space and is ideal for automated assembly processes.
- Lead-Free and RoHS Compliant: The DAN202U is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.
Applications
With its versatile features, the DAN202U is used in a variety of applications, including:
- High-speed logic circuits
- Power management systems
- Signal processing
- Switching power supplies
- Consumer electronics such as smartphones, tablets, and laptops
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT-23 |
| Repetitive Peak Reverse Voltage |
80V |
| Forward Continuous Current |
100mA |
| Power Dissipation |
350mW |
In conclusion, the DAN202U diode array by Diodes Incorporated is a robust and efficient component suitable for designers seeking high-speed switching, compact packaging, and environmentally conscious solutions for their electronic designs.