EN
  • EN
  • DE

DMN4027SSD

Part No DMN4027SSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 40V DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168182-DMN4027SSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN4027SSD CAD Model

Description

Introducing the DMN4027SSD Mosfet from Diodes Incorporated

The DMN4027SSD is a high-performance, N-Channel enhancement mode field-effect transistor (FET) designed by the well-established manufacturer Diodes Incorporated. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Constructed with advanced trench technology, the DMN4027SSD offers excellent RDS(on) and low gate charge, making it a highly efficient component for power management applications. This MOSFET is optimized for fast switching performance, which is essential for reducing losses in power conversion systems. Its low threshold voltage ensures that it can be driven by low-voltage control signals, providing greater flexibility in various circuit designs.

The DMN4027SSD is encased in a robust, compact package, the SOP-8, which is well-suited for space-constrained applications. The small form factor of this MOSFET makes it an ideal choice for portable electronics, where efficiency and size are critical considerations.

Key features of the DMN4027SSD include:

  • Continuous drain current (ID) of up to 15A, providing sufficient headroom for high-current applications.
  • Drain-source voltage (VDS) of 40V, which allows it to handle moderate voltage levels while maintaining reliable operation.
  • Low on-resistance (RDS(on)) of typically 8.5mΩ at VGS = 10V, ensuring minimal power loss and heat generation during operation.
  • High power dissipation capacity, which enables the device to withstand challenging thermal environments.
  • Fast switching speeds, which are critical for improving efficiency in power supply and converter circuits.

Applications for the DMN4027SSD are diverse and include power management tasks in consumer electronics, computing devices, networking equipment, and industrial systems. Its reliability and efficiency also make it suitable for DC-DC converters, load switches, and motor control circuits.

Diodes Incorporated's DMN4027SSD is a testament to their dedication to quality and performance. With its advanced features and compact packaging, the DMN4027SSD is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3536 $51.2720
345+ $0.2902 $100.1190
535+ $0.2811 $150.3885
740+ $0.2720 $201.2800
955+ $0.2630 $251.1650
1,275+ $0.2358 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess