EN
  • EN
  • DE

DBF1510U-13

Part No DBF1510U-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 1.5A DBF / Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 1.5 A
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package DBF
Base Product Number DBF1510
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names DBF1510U-13DIDKR,DBF1510U-13DICT,DBF1510U-13DITR
Standard Package 3,000
Win Source Part Number 1139772-DBF1510U-13
Ultra Librarian 3D Model Ultra Librarian DBF1510U-13 CAD Model

Description

Product Overview: DBF1510U-13 from Diodes Incorporated

The DBF1510U-13 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is engineered to meet the stringent requirements of modern electronic applications, offering a compelling mix of low forward voltage drop, high current capability, and superior thermal performance.

Key Features

  • High Current Capability: The DBF1510U-13 is capable of conducting up to 15 Amps of continuous forward current, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.98V, this device ensures high efficiency in power conversion, which is critical for energy-sensitive designs.
  • Power Dissipation: The rectifier is designed to handle a power dissipation of 3.0W, contributing to its robust performance in demanding situations.
  • High Surge Capability: It is capable of withstanding surge currents, ensuring reliability and longevity in applications subject to transient overcurrent conditions.
  • Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Package and Compliance

The DBF1510U-13 comes in a PowerDI®5 package, which is known for its compact footprint and low profile, making it an ideal choice for space-constrained applications. The device is also compliant with RoHS standards, ensuring that it meets current environmental regulations regarding hazardous substances.

Applications

This Schottky barrier rectifier is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Or-ing diode in redundant power systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DBF1510U-13 has undergone rigorous testing to ensure it meets the reliability standards expected from a leading semiconductor manufacturer. Customers can trust this device for critical and long-term applications.

With its robust design and efficient performance, the DBF1510U-13 is an excellent choice for designers looking for a reliable Schottky barrier rectifier that does not compromise on power or efficiency.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess