Product Overview: DCX114YU-7 - Diodes Incorporated
The DCX114YU-7 is a high-performance, versatile NPN digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product combines a pre-biased NPN transistor with a resistor network in a single package, streamlining the design process and reducing the component count in various applications. The DCX114YU-7 is ideal for space-constrained scenarios where size and efficiency are critical.
Key Features
- Integrated Bias Resistor: The DCX114YU-7 includes a built-in bias resistor, which simplifies circuit design by eliminating the need for external resistors, thus saving board space and reducing assembly costs.
- Compact SOT-323 Package: Encased in a small SOT-323 package, this product is perfect for portable and compact electronic designs, offering a minimal footprint on printed circuit boards (PCBs).
- Low V<sub>CE(sat): Exhibits low collector-emitter saturation voltage, resulting in reduced power consumption and improved efficiency, which is crucial for battery-powered devices.
- High Current Gain: With its high current gain, the DCX114YU-7 ensures reliable operation even in low base current scenarios, making it suitable for high-performance switching applications.
Applications
The DCX114YU-7 is designed for a wide range of applications, including but not limited to:
- Signal processing
- Power management circuits
- DC-DC converters
- Portable and wearable electronics
- Logic level shifters
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The DCX114YU-7 is manufactured with rigorous quality control processes to ensure reliability and performance consistency. It is RoHS compliant, lead-free, and designed to meet the environmental standards of modern electronic components.
Technical Specifications
Parameter
Value
Configuration
Single NPN
Collector-Base Voltage (V<sub>CB)
50V
Collector-Emitter Voltage (V<sub>CE)
50V
Emitter-Base Voltage (V<sub>EB)
5V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
200mW
Operating Temperature Range
-55°C to +150°C
For detailed specifications and application notes, customers should refer to the official datasheet of the DCX114YU-7 provided by Diodes Incorporated.