EN
  • EN
  • DE

KSC5338DTU

Part No KSC5338DTU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 500mV @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 6 @ 2A, 1V
Maximum Power Dissipation 75W
Frequency - Transition 11MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1050956-KSC5338DTU
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian KSC5338DTU CAD Model

Description

The KSC5338DTU is a high-voltage, fast-switching NPN bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for use in a variety of high-voltage applications requiring efficient and reliable switching performance.

Applications

  • Switch-mode power supplies (SMPS)
  • Electronic ballasts for lighting
  • High-voltage inverters
  • Power factor correction (PFC) circuits
  • Motor control circuits

Features

  • High Collector-Emitter Breakdown Voltage: VCEO = 400V
  • High Collector Current: IC = 3A
  • Fast Switching Speed: tf (fall time) = 0.25μs (typical)
  • Low Saturation Voltage: VCE(sat) = 1.5V (max) @ IC = 3A
  • High Power Dissipation: PC = 30W
  • RoHS Compliant

Benefits

  • Improved Efficiency: The fast switching speed reduces switching losses, leading to higher efficiency in power supply and inverter applications.
  • Reliable Performance: The high breakdown voltage ensures reliable operation in high-voltage environments.
  • Reduced Component Count: Its robust characteristics can simplify circuit designs, potentially reducing the number of components required.
  • Cost-Effective Solution: The KSC5338DTU offers a good balance of performance and cost, making it a suitable choice for various applications.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.

Technical Specifications

The KSC5338DTU is an NPN BJT with the following key specifications:

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 700V
  • Emitter-Base Voltage (VEBO): 9V
  • Collector Current (IC): 3A
  • Peak Collector Current (ICM): 6A
  • Base Current (IB): 1.5A
  • Total Power Dissipation (PC): 30W (Tc = 25°C)
  • Operating and Storage Temperature Range: -65°C to +150°C

The device is typically supplied in a TO-126 package.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess