Product Overview: ZTX458M1TA from Diodes Incorporated
The ZTX458M1TA is a cutting-edge, high-performance bipolar NPN transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of a family of products that are known for their reliability and efficiency in a wide range of electronic applications.
Key Features
- High Current Gain (hFE): The ZTX458M1TA boasts a high current gain, which ensures efficient current amplification in electronic circuits, making it an ideal choice for high-performance applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency, particularly in switching applications.
- High Power Dissipation: With its ability to dissipate high levels of power, the ZTX458M1TA can handle significant power without compromising performance or reliability.
- Wide Operating Temperature Range: This component can operate over a broad temperature range, ensuring stability and functionality in various environmental conditions.
Applications
The versatility of the ZTX458M1TA allows it to be used in a variety of applications, including but not limited to:
- Power management solutions
- Switching regulators
- Motor control circuits
- Audio amplifiers
- Signal processing
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The ZTX458M1TA is designed to meet the stringent requirements of the electronic industry, ensuring long-term reliability and performance. It is a testament to Diodes Incorporated's dedication to excellence and customer satisfaction.
Technical Specifications
The ZTX458M1TA is available in a TO-92 package and is characterized by the following specifications:
- Collector-Emitter Voltage (VCEO): 300V
- Collector Current (IC): 1A
- Power Dissipation (Pd): 1W
- DC Current Gain (hFE): Specified at a range of collector currents
For detailed technical data and application notes, customers are encouraged to review the datasheet and consult with Diodes Incorporated's technical support team.