EN
  • EN
  • DE

DDA122LU-7-F

Part No DDA122LU-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.2W SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name DDA122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868285-DDA122LU-7-F
Ultra Librarian 3D Model Ultra Librarian DDA122LU-7-F CAD Model

Description

Introducing the DDA122LU-7-F from Diodes Incorporated

The DDA122LU-7-F is a high-performance dual PNP transistor housed in a compact SOT-363 package, meticulously engineered by Diodes Incorporated to cater to a wide array of applications requiring efficient signal processing and amplification. This product stands out for its integration of two PNP transistors, thereby offering a space-saving solution for circuit designs where board space is at a premium.

Key Features

  • Configuration: The DDA122LU-7-F features two PNP transistors in a monolithic chip, which allows for matched pair configurations, essential for applications requiring closely matched parameters.
  • Current Handling: Each transistor can handle a continuous collector current of up to 500 mA, making the device suitable for moderate power applications.
  • Power Dissipation: With a total device power dissipation of 300 mW, this component can efficiently handle thermal energy in active operation without compromising performance.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures minimal power loss during switching, contributing to the overall energy efficiency of the device.
  • High Gain Bandwidth Product: The product boasts a transition frequency of 100 MHz, which is indicative of its ability to operate effectively at high frequencies, suitable for amplification in RF applications.

Applications

The DDA122LU-7-F is versatile and can be used in a variety of applications, including, but not limited to:

  • Audio amplifiers and signal processing
  • Power management systems
  • Switching circuits and power switches
  • Driver stages in amplifiers
  • Linear amplification and active filters

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the DDA122LU-7-F is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial, industrial, and even demanding automotive environments.

Conclusion

The DDA122LU-7-F is an exemplary component that combines functionality, efficiency, and reliability. Its dual PNP transistor configuration in a miniature SOT-363 package makes it an ideal choice for designers looking to optimize their circuit designs without compromising on performance. Whether for audio processing, power management, or RF applications, the DDA122LU-7-F from Diodes Incorporated is a component that delivers consistent performance and quality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess