EN
  • EN
  • DE

DDTA114YUA-7-F-85

Part No DDTA114YUA-7-F-85
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821635-DDTA114YUA-7-F-85
Ultra Librarian 3D Model Ultra Librarian DDTA114YUA-7-F-85 CAD Model

Description

Diodes Incorporated DDTA114YUA-7-F-85 PNP Pre-Biased Transistor

The DDTA114YUA-7-F-85 from Diodes Incorporated is a high-performance PNP pre-biased (also known as digital transistor) small signal transistor that is designed for use in a wide range of electronic applications. This device integrates a resistor network, which includes a base-emitter resistor and a base resistor, providing a simplified circuit design with reduced component count. The pre-biased configuration makes it ideal for low-power switching and amplification tasks.

Constructed with PNP transistor type, the DDTA114YUA-7-F-85 offers a collector-emitter voltage (VCEO) of -50V and a collector current of -100mA, making it capable of handling moderate power applications. The integrated resistors have values of 10kΩ for the base-emitter resistor and 10kΩ for the base resistor, ensuring stable operation and a high degree of predictability in circuit designs.

The device is packaged in a compact SOT-323 format, which is also known as a SC-70 package. This small form factor allows for high-density mounting and is suitable for automated assembly processes, making it a great choice for mass-produced consumer electronics. Its surface-mount design also enables a reduction in PCB space requirements, which is crucial for modern, miniaturized electronic devices.

The DDTA114YUA-7-F-85 features a continuous collector current of -100mA and a power dissipation of 200mW, providing a good balance between current handling and thermal performance. Its hFE (DC current gain) is rated from 160 to 320, ensuring reliable operation in various circuit configurations. The device also boasts a low saturation voltage, which enhances its efficiency in switching applications.

With its robust performance and integrated resistor configuration, the DDTA114YUA-7-F-85 is well-suited for a variety of applications, including but not limited to, input/output interfacing, signal processing, and various forms of digital logic circuits. Its reliability and efficiency make it a valuable component for designers seeking to optimize their electronic designs with a dependable and space-saving solution.

Overall, the DDTA114YUA-7-F-85 is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1125 $66.3375
7+ $18.1439 $127.0073
10+ $17.5768 $175.7680
14+ $17.0097 $238.1358
18+ $16.4426 $295.9668
24+ $14.7413 $353.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess