EN
  • EN
  • DE

DDTA115TCA-7-F

Part No DDTA115TCA-7-F
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PREBIAS PNP 200MW SOT23-3  /  Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Diodes Incorporated
Series *
Package Tape & Reel (TR)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names DDTA115TCA-FDICT,DDTA115TCA-FDIDKR,DDTA115TCA7F,31-DDTA115TCA-7-FTR,DDTA115TCA-FDITR
Standard Package 3,000
Win Source Part Number 979772-DDTA115TCA-7-F
Ultra Librarian 3D Model Ultra Librarian DDTA115TCA-7-F CAD Model

Description

The DDTA115TCA-7-F is a high-quality PNP transistor from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed for use in a wide range of electronic applications, offering reliable performance and energy efficiency.

Key Features:

  • Transistor Type: The DDTA115TCA-7-F is a PNP (Positive-Negative-Positive) type transistor, which is commonly used for amplification and switching purposes.
  • Configuration: It comes in a surface-mount SOT-23 package, which is ideal for automated assembly processes and saving board space.
  • Power Dissipation: This transistor can handle a power dissipation of 150mW, ensuring it can handle moderate power applications.
  • Collector-Emitter Voltage (VCEO): It supports a collector-emitter voltage of up to -50V, providing a good range for various circuit designs.
  • Collector Current (IC): The DDTA115TCA-7-F can manage a continuous collector current of up to -100mA, suitable for a variety of electronic circuits.
  • DC Current Gain (hFE): It features a high DC current gain, with a minimum hFE of 100, which is beneficial for amplification applications.
  • RoHS Compliant: Adhering to environmental standards, this transistor is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications:

The DDTA115TCA-7-F is versatile and can be used in a multitude of applications such as:

  • Signal processing
  • Power management
  • Amplification circuits
  • Switching applications
  • Consumer electronics
  • Industrial control systems

With its robust design and reliable performance, the DDTA115TCA-7-F from Diodes Incorporated is an excellent choice for designers and engineers looking for a PNP transistor that delivers consistent results in a compact form factor. Whether it's for prototyping or mass production, this component is sure to meet your electronic design needs.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
2,885+ $0.0347 $100.1095
4,480+ $0.0335 $150.0800
6,435+ $0.0311 $200.1285
8,365+ $0.0299 $250.1135
10,455+ $0.0287 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,785 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess