EN
  • EN
  • DE

DDTA123TCA

Part No DDTA123TCA
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description PNP PRE-BIASED SMALL SIGNAL SOT-23 DUAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166979-DDTA123TCA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA123TCA CAD Model

Description

Introducing the DDTA123TCA - A Robust PNP Digital Transistor from Diodes Incorporated

The DDTA123TCA is a high-quality PNP digital transistor meticulously designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is part of the DDTA series, known for their reliability and efficiency in various electronic applications. The DDTA123TCA is an ideal choice for designers looking for a compact solution that combines a pre-biased transistor with discrete resistor components in a single package.

Key Features

  • Built-in Biasing Resistors: The DDTA123TCA comes with integrated biasing resistors, simplifying circuit design by reducing component count and saving board space.
  • Surface-Mount Package: Encased in a SOT-23 package, it is suitable for automated assembly processes and is designed to occupy minimal space on a printed circuit board (PCB).
  • High Current Gain: This transistor boasts a high current gain (hFE), ensuring efficient operation even in low current scenarios.
  • Low VCE(sat): Exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • Wide Operating Temperature Range: Capable of operating across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the DDTA123TCA allows it to be used across a wide array of applications. It is particularly useful in:

  • Power management circuits
  • Signal processing
  • Logic level shifting
  • Driver stages in amplifiers and switches

Product Specifications

The DDTA123TCA has a collector current rating of up to 100 mA and a power dissipation of 200 mW, making it robust for various switching and amplification tasks. The built-in resistors have values of 10 kΩ for the base-emitter resistor (R1) and 10 kΩ for the base-ground resistor (R2), providing optimal biasing for most applications without the need for external components.

Quality and Reliability

Diodes Incorporated ensures that the DDTA123TCA meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control procedures, guaranteeing performance and stability in even the most demanding conditions. With the DDTA123TCA, designers can expect a durable and consistent component that integrates seamlessly into their electronic projects.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess