EN
  • EN
  • DE

DDTA125TE-7

Part No DDTA125TE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 200k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 50μA, 500μA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 013935-DDTA125TE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA125TE-7 CAD Model

Description

Introducing the DDTA125TE-7 PNP Transistor from Diodes Incorporated

The DDTA125TE-7 is a high-quality PNP transistor crafted by the reputable semiconductor manufacturer, Diodes Incorporated. This electronic component is designed to meet the needs of a wide array of applications, providing reliable performance and efficiency in a compact SOT-523 package. The DDTA125TE-7 is an ideal choice for designers seeking a transistor that offers a blend of power handling and amplification capabilities.

Key Features and Benefits:

  • PNP Transistor Configuration: The DDTA125TE-7 is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is commonly used for amplification and switching applications. It allows for a high current gain and is capable of controlling large currents with a small base current.
  • High Current Capacity: With a continuous collector current of up to 500mA, this transistor can handle significant current loads, making it suitable for a variety of power applications.
  • Low V<sub>CE Saturation Voltage: The low collector-emitter saturation voltage helps to minimize power loss and improve efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, Diodes Incorporated offers a counterpart that pairs well with the DDTA125TE-7, ensuring flexible design options for push-pull configurations.
  • RoHS Compliant: Adherence to RoHS standards ensures that the DDTA125TE-7 is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications:

The versatile nature of the DDTA125TE-7 makes it suitable for a broad range of applications. It is commonly used in:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Consumer electronics

Whether you are designing a simple circuit for a hobby project or developing sophisticated electronics for consumer or industrial applications, the DDTA125TE-7 from Diodes Incorporated is a reliable component that ensures performance and durability. Its compact size, power handling capabilities, and compliance with environmental standards make it a go-to transistor for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess