The DDTA143TE is a high-performance PNP digital transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is specifically engineered to provide a compact, efficient solution for digital switching applications and is widely used in various electronic circuits for its reliability and versatility.
Key Features
- Built-in Bias Resistor: The DDTA143TE comes with an integrated bias resistor, which simplifies circuit design by reducing component count and saves board space.
- Surface-Mount Package: It is offered in a small SOT-523 package, making it ideal for space-constrained applications.
- High Current Gain: This transistor provides a high current gain (hFE), ensuring efficient current amplification in electronic circuits.
- Low VCE(sat): It exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
- Complementary NPN Type: The DDTA143TE has a complementary NPN type available, allowing designers to implement push-pull configurations easily.
Applications
The DDTA143TE is suitable for a wide range of applications, including but not limited to:
- Inverter circuits
- Interface circuits
- Driver circuits
- Signal processing
- Power management
- Control systems
Specifications
| Parameter |
Value |
| Collector-Base Voltage (VCBO) |
50V |
| Collector-Emitter Voltage (VCEO) |
50V |
| Emitter-Base Voltage (VEBO) |
5V |
| Collector Current (IC) |
100mA |
| Power Dissipation (PD) |
200mW |
| Operating Temperature Range |
-55°C to +150°C |
The DDTA143TE by Diodes Incorporated stands out as a reliable and efficient choice for designers looking to optimize their digital switching applications with a compact, high-performance PNP transistor.