EN
  • EN
  • DE

DDTA144GCA-7-F

Part No DDTA144GCA-7-F
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PREBIAS PNP 200MW SOT23-3  /  Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Diodes Incorporated
Series *
Package Tape & Reel (TR)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-DDTA144GCA-7-FTR,DDTA144GCA-FDICT,DDTA144GCA-FDIDKR,DDTA144GCA-FDITR,DDTA144GCA7F
Standard Package 3,000
Win Source Part Number 1055277-DDTA144GCA-7-F
Ultra Librarian 3D Model Ultra Librarian DDTA144GCA-7-F CAD Model

Description

Product Overview: DDTA144GCA-7-F by Diodes Incorporated

The DDTA144GCA-7-F is a high-performance PNP digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed to provide users with a compact, efficient, and reliable solution for switching and amplification applications. It is a pre-biased transistor which simplifies circuit design by reducing component count and provides a space-saving alternative to discrete transistor and resistor combinations.

Key Features

  • Integrated Bias Resistor: The DDTA144GCA-7-F comes with a built-in bias resistor, which simplifies the circuit design process and enhances reliability by ensuring consistent performance.
  • Power Dissipation: This transistor is capable of a power dissipation of 200mW, making it suitable for moderate power applications.
  • Low Vce(sat): With a low collector-emitter saturation voltage, this device ensures low power loss and higher efficiency during operation.
  • High Current Gain: The product features a high current gain (hFE), which allows for better amplification of the input signal.
  • RoHS Compliant: The DDTA144GCA-7-F is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.
  • Surface-Mount Package: Encased in a SOT-23 package, this transistor is ideal for automated assembly processes and is designed to occupy minimal space on a printed circuit board (PCB).

Applications

The versatility of the DDTA144GCA-7-F allows it to be used in a wide range of applications. It is particularly suitable for:

  • Inverter circuits
  • Signal processing
  • Power management
  • DC-DC converters
  • Portable devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDTA144GCA-7-F is no exception. It is manufactured with stringent quality control measures, ensuring that each component meets the highest standards of performance and reliability. This product is designed for long-term stability and is a dependable choice for both commercial and industrial applications.

With its combination of features, the DDTA144GCA-7-F is an excellent choice for designers looking for a PNP transistor that offers both efficiency and compactness without compromising on performance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess