EN
  • EN
  • DE

DDTA144WKA-7-F

Part No DDTA144WKA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 56 @ 10mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 013937-DDTA144WKA-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA144WKA-7-F CAD Model

Description

Introducing the DDTA144WKA-7-F PNP Pre-Biased Transistor

The DDTA144WKA-7-F from Diodes Incorporated is a high-performance PNP pre-biased transistor designed to offer a compact and efficient solution for a variety of electronic applications. This robust transistor combines a discrete active PNP transistor with integrated biasing resistors to simplify circuit design and reduce component count, which is ideal for space-constrained applications.

Key Features

  • Integrated Resistors: With built-in biasing resistors, the DDTA144WKA-7-F simplifies circuit layouts and reduces the need for external components. This integration helps in achieving a more stable performance and saves valuable board space.
  • Low V<sub>CE(sat): The transistor offers a low collector-emitter saturation voltage, which enhances efficiency by reducing power loss during operation. This feature makes it suitable for low voltage applications where power conservation is critical.
  • High Current Gain: This device provides a high current gain (h<sub>FE), ensuring a reliable and consistent amplification in various electronic circuits.
  • Miniature Package: Encased in a small SOT-23 package, the DDTA144WKA-7-F is designed for minimal footprint and is compatible with automated assembly processes, making it a convenient choice for mass production.
  • RoHS Compliant: Adhering to environmental standards, this pre-biased transistor is RoHS compliant, making it suitable for use in eco-friendly products and applications.

Applications

The versatility of the DDTA144WKA-7-F allows it to be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Motor controllers
  • LED drivers

Diodes Incorporated's commitment to quality ensures that the DDTA144WKA-7-F meets the stringent requirements of modern electronic devices. Whether for consumer electronics, industrial automation, or automotive applications, this pre-biased transistor offers a reliable and efficient solution for your circuit design challenges.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8692 $71.6076
6+ $19.5853 $117.5118
10+ $18.9732 $189.7320
13+ $18.3610 $238.6930
17+ $17.7489 $301.7313
22+ $15.9124 $350.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess