DDTA144WKA-7 PNP Pre-Biased Small Signal SOT-23 Transistor
The DDTA144WKA-7 is a high-quality PNP pre-biased small signal transistor from Diodes Incorporated, designed to offer a compact and efficient solution for a wide range of electronic applications. This transistor is housed in a SOT-23 package, known for its small footprint and suitability for high-density PCB designs.
Key Features:
- Pre-Biased Configuration: Equipped with built-in resistors, the DDTA144WKA-7 simplifies circuit design by reducing component count, which in turn saves space and enhances system reliability.
- Low V<sub>CE Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- High Current Gain: With a high current gain (h<sub>FE), the DDTA144WKA-7 ensures effective amplification of the input signal, making it suitable for signal processing tasks in various electronic devices.
- Power Dissipation: It is capable of handling moderate power levels with a power dissipation of 150mW, making it suitable for a range of applications without the risk of overheating.
- RoHS Compliant: The DDTA144WKA-7 meets the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from specific hazardous materials found in electronic components.
Applications:
The versatility of the DDTA144WKA-7 allows it to be used in a variety of electronic circuits and products. Common applications include:
- Power management circuits
- Signal processing
- Switching loads
- Voltage regulation modules
- Consumer electronics
- Portable and battery-powered devices
Technical Specifications:
Parameter
Value
Package
SOT-23
Configuration
PNP Pre-Biased
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
30mA
Power Dissipation (P<sub>D)
150mW
For more detailed information, please refer to the official datasheet of the DDTA144WKA-7 PNP Pre-Biased Small Signal SOT-23 Transistor from Diodes Incorporated.