The DDTC114GE-7-F is a high-quality pre-biased (resistor-equipped) transistor from the renowned manufacturer, Diodes Incorporated. This discrete semiconductor product is a small-signal transistor that is designed for general-purpose switching and amplification applications. The device features a built-in biasing resistor, which simplifies circuit design and reduces component count.
Key Features
- Integrated Bias Resistor: The DDTC114GE-7-F comes with a built-in resistor, which helps in reducing the board space requirement and simplifies circuit design.
- Surface-Mount Package: Enclosed in a SOT-23 package, this transistor is ideal for automated surface-mount assembly processes and saves valuable PCB space.
- High Performance: Boasting high current gain and low saturation voltage, this transistor is suitable for a variety of applications that require efficient switching and amplification.
- Robust: The product is designed to handle continuous collector currents up to 100mA, making it reliable for a wide range of operational conditions.
- Green Device: Diodes Incorporated has ensured that the DDTC114GE-7-F is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.
Applications
The versatility of the DDTC114GE-7-F allows it to be used in a diverse array of applications, including but not limited to:
- Signal Processing
- Power Management
- DC-DC Converters
- Portable Devices
- Consumer Electronics
- Automotive Systems
Technical Specifications
Parameter
Value
Package
SOT-23
Collector-Base Voltage (VCBO)
50V
Collector-Emitter Voltage (VCEO)
50V
Emitter-Base Voltage (VEBO)
5V
Continuous Collector Current (IC)
100mA
Power Dissipation (PD)
200mW
In summary, the DDTC114GE-7-F is a practical and efficient solution for designers looking to streamline their circuit designs with a reliable and compact pre-biased transistor. Its combination of integrated biasing, low saturation voltage, and compliance with environmental standards makes it a smart choice for a wide range of electronic applications.