EN
  • EN
  • DE

DDTC115EUA

Part No DDTC115EUA
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN PRE-BIASED SMALL SIGNAL SOT-323 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166999-DDTC115EUA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDTC115EUA CAD Model

Description

The DDTC115EUA from Diodes Incorporated is a high-quality, robust digital transistor, which is a pre-biased small signal transistor with a mono-digital transistor (NPN) configuration. This product is designed to offer a convenient integration of a transistor and bias resistor network to simplify circuit design and board layout. It is commonly used in various applications including signal processing, switching, and amplification.

The DDTC115EUA comes in a compact SOT-323 package, which is ideal for space-constrained applications. This surface-mounted device is highly appreciated for its low on-state resistance and minimal base-drive requirements, making it an efficient choice for low-power operations. The built-in bias resistors (R1 = 10 kΩ, R2 = 10 kΩ) enable the device to function with minimal external components, thereby reducing system complexity and potential points of failure.

Key features of the DDTC115EUA include a continuous collector current of up to 100 mA, a collector-emitter voltage (VCEO) of 50V, and a collector-base voltage (VCBO) of 50V. These characteristics ensure that the transistor can handle moderate levels of current and voltage, making it suitable for a wide range of electronic circuits. Additionally, it offers a low saturation voltage, which contributes to its efficiency by minimizing power losses when the transistor is in the on-state.

Diodes Incorporated has designed the DDTC115EUA with reliability in mind. It is characterized for operation from -55°C to +150°C, which ensures stable performance over a broad range of environmental conditions. The device also meets the RoHS and Green standards, making it an environmentally friendly option for electronic manufacturers looking to create sustainable products.

In summary, the DDTC115EUA is a practical, efficient, and reliable component for designers who require a simple, yet effective, solution for their digital switching needs. Its integration of a transistor with pre-configured biasing makes it a go-to choice for streamlined designs and its performance characteristics make it versatile for a variety of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8311 $61.8177
16+ $7.2465 $115.9440
25+ $7.0201 $175.5025
35+ $6.7937 $237.7795
44+ $6.5673 $288.9612
59+ $5.8870 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess