The DDTC123TUA-7-F is a high-quality digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer users a pre-biased transistor solution that simplifies circuit design by reducing component count and board space.
Key Features
- Surface-Mount Package: The DDTC123TUA-7-F comes in an ultra-small SOT-323 package, which is ideal for space-constrained applications.
- Integrated Resistors: This digital transistor includes built-in bias resistors, which helps to streamline the design process and improve overall system reliability.
- High Performance: It features low V<sub>CE(sat) and high current gain, making it suitable for low voltage and low current applications.
- Power Dissipation: With a power dissipation of 200mW, this transistor can handle a moderate amount of power, making it versatile for various applications.
- RoHS Compliant: The DDTC123TUA-7-F is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.
Applications
The DDTC123TUA-7-F is versatile and can be used in a wide range of applications, including:
- Inverter circuits
- Interface circuits
- Driver circuits
- Signal processing
- Power management
Specifications
Parameter
Value
Package
SOT-323
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
200mW
Operating Temperature Range
-55°C to +150°C
Whether you're designing consumer electronics, industrial control systems, or automotive applications, the DDTC123TUA-7-F from Diodes Incorporated provides the performance and reliability you need in a compact, efficient package.