EN
  • EN
  • DE

DDTC124EE-7

Part No DDTC124EE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN PRE-BIASED SMALL SIGNAL SOT-523  SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167005-DDTC124EE-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC124EE-7 CAD Model

Description

Diodes Incorporated DDTC124EE-7 Pre-Biased Transistor

The DDTC124EE-7 is a high-quality pre-biased (digital) transistor from Diodes Incorporated, an industry leader in discrete, logic, analog, and mixed-signal semiconductors. This product is designed to offer designers a simplified circuit design through the integration of bias resistor networks, which are commonly used in digital and switching applications.

With its SOT-523 package, the DDTC124EE-7 is optimized for space-constrained applications, offering a compact, surface-mount solution that is both durable and reliable. The transistor features a built-in biasing resistor with a configuration that significantly reduces component count, board space, and assembly costs. This makes the DDTC124EE-7 an ideal choice for automated mass production environments, where efficiency and consistency are paramount.

Key Features:

  • Integrated Bias Resistor: The inclusion of a 47 kΩ resistor for the base biasing simplifies circuit design and reduces parts count.
  • Low V<sub>CE Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Current Gain: With a high current gain (h<sub>FE), the DDTC124EE-7 ensures robust performance in amplification applications.
  • RoHS Compliant: Adherence to the Restriction of Hazardous Substances Directive makes this product environmentally friendly and suitable for use in a wide range of markets.
  • Moisture Sensitivity Level 1: The device is classified as MSL1, providing high reliability and stability, even in humid conditions.

Applications for the DDTC124EE-7 are diverse and include signal processing, power management, and other digital circuits where a reliable switching operation is required. Its robust design ensures long-term performance, making it a preferred choice for manufacturers looking for a pre-biased transistor that delivers both quality and cost-effectiveness.

Overall, the DDTC124EE-7 from Diodes Incorporated represents a blend of innovation and practicality, providing an efficient solution for modern electronic circuit designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1554 $58.2750
910+ $0.1275 $116.0250
1,405+ $0.1236 $173.6580
1,935+ $0.1196 $231.4260
2,500+ $0.1157 $289.2500
3,345+ $0.1036 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess