EN
  • EN
  • DE

DDTC142TE-7-F

Part No DDTC142TE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 470
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 250μA, 5mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 200MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 114682-DDTC142TE-7-F
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian DDTC142TE-7-F CAD Model

Description

Introducing the DDTC142TE-7-F Transistor from Diodes Incorporated

The DDTC142TE-7-F is a high-performance, surface-mount transistor that is part of the renowned Diodes Incorporated portfolio. This product is a digital transistor, specifically a pre-biased (resistor-equipped) NPN transistor, which simplifies circuit design by reducing component count. It is designed to meet the rigorous demands of modern electronic devices, offering a compact and efficient solution for driving load currents in a variety of applications.

Key Features:

  • Device Type: NPN Pre-Biased Small Signal Transistor (Digital Transistor)
  • Configuration: Single
  • Package: SOT-523, a small and thin package that is ideal for space-constrained applications.
  • Mounting Style: Surface Mount Technology (SMT) for efficient assembly and manufacturing.
  • Resistor Ratio: The built-in resistor ratio allows for direct interfacing with logic levels, reducing the need for external resistors.
  • Collector-Emitter Voltage (Vceo): 30V, providing a good margin for a variety of circuits.
  • Collector Current (Ic): 100mA, suitable for driving LEDs, relays, and other low-power loads.
  • Power Dissipation (Pd): 150mW, enabling the transistor to handle moderate power levels without overheating.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliable operation under extreme conditions.

The DDTC142TE-7-F is designed with a focus on reliability and efficiency. Its built-in resistors not only simplify circuit design but also ensure consistent performance. The device is ideal for portable electronics, power management circuits, and control systems where space is at a premium and energy efficiency is paramount.

Diodes Incorporated's commitment to quality is evident in the DDTC142TE-7-F's construction and performance. The transistor is RoHS compliant, reflecting the company's dedication to environmental responsibility. Whether you're designing consumer electronics, automotive systems, or industrial controls, the DDTC142TE-7-F offers a robust, compact solution for your switching and amplification needs.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1281 $58.2855
1,100+ $0.1051 $115.6100
1,705+ $0.1019 $173.7395
2,345+ $0.0986 $231.2170
3,035+ $0.0953 $289.2355
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess