EN
  • EN
  • DE

DDTC143ZE-7-F

Part No DDTC143ZE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Max Vce (sat) 300mV @ 250μA, 5mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 013977-DDTC143ZE-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC143ZE-7-F CAD Model

Description

Introducing the DDTC143ZE-7-F Transistor from Diodes Incorporated

The DDTC143ZE-7-F is a pre-biased transistor, meticulously crafted by Diodes Incorporated, a brand renowned for its high-quality semiconductor products. This innovative component is designed to streamline circuit designs and enhance overall performance, making it an ideal choice for a multitude of electronic applications.

Key Features:

  • Device Type: The DDTC143ZE-7-F falls under the category of pre-biased (also known as digital transistors).
  • Configuration: It features a single NPN transistor, simplifying the design and reducing component count.
  • Resistor Ratio: The built-in resistors have a ratio of 10kΩ to 47kΩ, providing the necessary biasing without the need for external components.
  • Power Dissipation: It can handle a moderate power dissipation of 150mW, making it suitable for various low-power applications.
  • Operating Temperature: The device is designed to operate within a temperature range of -55°C to +150°C, ensuring reliability in diverse environmental conditions.
  • Package: Encased in an SOT-523 package, the DDTC143ZE-7-F is both compact and efficient in space utilization on printed circuit boards.

Applications:

The DDTC143ZE-7-F is versatile and can be used in a wide array of electronic circuits. Its applications include, but are not limited to:

  • Signal processing
  • Switching loads
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Quality and Reliability:

Diodes Incorporated ensures that the DDTC143ZE-7-F meets stringent quality standards. The device's robust construction and the company's commitment to reliability mean that it can be integrated into products with confidence, providing long-term performance and stability.

Environmental Compliance:

The DDTC143ZE-7-F is also environmentally friendly, complying with RoHS directives, which restrict the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an eco-conscious choice for manufacturers looking to minimize their ecological footprint.

In summary, the DDTC143ZE-7-F from Diodes Incorporated is a high-performance, reliable, and eco-friendly component that is an excellent addition to any electronic project or product design.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,745+ $0.0332 $57.9340
3,720+ $0.0311 $115.6920
5,770+ $0.0300 $173.1000
8,300+ $0.0279 $231.5700
10,780+ $0.0268 $288.9040
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess