EN
  • EN
  • DE

DDZ13BSF-7

Part No DDZ13BSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 12.88V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12.88V
Tolerance ±3%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 35 Ohm
Current - Reverse Leakage @ Vr 70nA @ 11.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Win Source Part Number 014006-DDZ13BSF-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ13BSF-7 CAD Model

Description

Introducing the DDZ13BSF-7 Zener Diode from Diodes Incorporated

The DDZ13BSF-7 is a high-precision, low-voltage Zener diode designed by Diodes Incorporated to provide a reliable voltage regulation solution for a wide range of electronic applications. This device is meticulously engineered to offer excellent stability and performance characteristics, making it an ideal choice for designers looking for a dependable voltage reference or protection component.

Key Features

  • Voltage Precision: The DDZ13BSF-7 is designed to regulate voltage with high precision, ensuring that your circuits receive a steady and accurate voltage level at all times. This is crucial for sensitive electronic components that require strict voltage tolerances for optimal performance.
  • Low Leakage Current: With its low leakage current, this Zener diode minimizes power loss and improves the overall efficiency of your electronic system. This feature is particularly beneficial in battery-powered devices where energy conservation is key.
  • Small Package Size: The DDZ13BSF-7 comes in a compact SOD-323 package, making it suitable for space-constrained applications. Its small footprint allows for high-density circuit board designs without sacrificing performance.
  • Robust Thermal Performance: This Zener diode exhibits excellent thermal stability, ensuring consistent performance over a wide temperature range. This characteristic makes it a reliable component in environments with fluctuating temperatures.

Applications

The DDZ13BSF-7 Zener diode is versatile and can be utilized in various applications, including:

  • Voltage regulation in consumer electronics
  • Over-voltage protection in portable devices
  • Power management in automotive electronics
  • Reference voltage in analog circuits
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The DDZ13BSF-7 is manufactured with stringent quality control processes, ensuring that each diode meets the company's high standards for reliability and performance. With its exceptional features and proven durability, the DDZ13BSF-7 stands out as a superior choice for designers and engineers looking for a Zener diode that they can trust to perform consistently under various conditions.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated. The DDZ13BSF-7 Zener diode is not just a component; it's a robust solution to voltage regulation challenges in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,835+ $0.0316 $57.9860
4,465+ $0.0259 $115.6435
6,915+ $0.0251 $173.5665
9,525+ $0.0243 $231.4575
12,320+ $0.0235 $289.5200
16,485+ $0.0210 $346.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,043 pieces
MOQ: 1835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess