EN
  • EN
  • DE

DDZ20DSF-7-F

Part No DDZ20DSF-7-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 251327-DDZ20DSF-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ20DSF-7-F CAD Model

Description

Product Overview: DDZ20DSF-7-F from Diodes Incorporated

The DDZ20DSF-7-F is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This precision Zener diode offers excellent performance for a wide range of applications, providing a reliable voltage regulation solution for designers and engineers.

Key Features

  • Nominal Zener Voltage: The DDZ20DSF-7-F has a nominal Zener voltage of 20V, making it suitable for applications requiring a stabilized voltage in this range.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power while maintaining its Zener voltage regulation.
  • Tolerance: It features a tight tolerance level of ±1%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Package: The diode comes in an SOD-123 flat lead package, which is not only compact but also offers a low profile, making it ideal for space-constrained applications.
  • Operating Temperature Range: It can operate within a wide temperature range of -65°C to 150°C, providing reliable performance under various environmental conditions.
  • RoHS Compliant: The DDZ20DSF-7-F is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The DDZ20DSF-7-F is versatile and can be used in various electronic devices and circuits. Its primary application is to provide a regulated voltage supply by acting as a reference voltage in voltage regulation modules. It is also suitable for use in overvoltage protection circuits, precision rectifiers, and as a stable voltage source for biasing purposes in analog circuits.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the DDZ20DSF-7-F is no exception. Each diode is rigorously tested to ensure it meets the high standards set by the industry and Diodes Incorporated. Customers can trust that this Zener diode will provide consistent performance and durability for their electronic designs.

For more detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $8.3160
Dialog Semiconductor GmbH
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
NEC
Lowest to $11.4253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0418 $50.1600
2,920+ $0.0343 $100.1560
4,505+ $0.0333 $150.0165
6,215+ $0.0322 $200.1230
8,040+ $0.0311 $250.0440
10,755+ $0.0279 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess