The RF1654ASR is a high-power, high-efficiency power amplifier module from Qorvo. It is designed for use in wireless infrastructure applications, such as cellular base stations and repeaters. This module provides excellent linearity and efficiency, enabling high data rates and reduced power consumption.
Applications
- Cellular base stations
- Wireless repeaters
- Public safety radio systems
- Military communication systems
- Wireless infrastructure
Features
- High power output
- High efficiency
- Excellent linearity
- Integrated matching network
- Compact surface mount package
- Internal voltage regulation
Benefits
- Increased signal coverage and capacity in wireless networks.
- Reduced power consumption, leading to lower operating costs.
- Improved signal quality and data rates.
- Simplified system design and integration.
- Enhanced reliability and performance.
Additional Details
The RF1654ASR operates in the frequency range of 1.8 GHz to 2.0 GHz. It delivers a high power output of up to 30W with excellent efficiency. The integrated matching network simplifies the interface to the antenna. The module is housed in a compact surface mount package, facilitating automated assembly processes. It includes internal voltage regulation, ensuring stable performance over a wide range of supply voltages. The RF1654ASR is commonly used in cellular base stations to amplify the signal transmitted to mobile devices. Its high efficiency and linearity make it an ideal choice for demanding wireless applications.
Its design allows for optimum performance with reduced space and lower system costs.