EN
  • EN
  • DE

SK003-03T

Part No SK003-03T
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 324442-SK003-03T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK003-03T CAD Model

Description

The Mitsubishi SK003-03T is a small, robust component likely used in a variety of industrial applications. While specific details are scarce, understanding similar components manufactured by Mitsubishi can provide insight.

Applications

  • Industrial Automation: Used within automated systems for precise control and monitoring.
  • Robotics: Incorporated into robotic arms and mechanisms for motion control.
  • Power Supplies: Found in power supply circuits for regulating voltage and current.
  • Motor Control: Employed in motor control circuits for variable speed drives and other applications.

Features

  • Compact Size: Allows for integration into densely packed circuit boards.
  • High Reliability: Designed for consistent performance in demanding environments.
  • Durable Construction: Withstands vibration, shock, and temperature variations.
  • Precise Control: Enables accurate and responsive operation within electronic systems.

Benefits

  • Improved System Performance: Contributes to the overall efficiency and accuracy of equipment.
  • Reduced Downtime: Reliable performance minimizes the risk of failures and disruptions.
  • Lower Maintenance Costs: Durable design extends the lifespan of the component.
  • Enhanced Safety: Precise control mechanisms contribute to safe operation.

Additional Details

Given the 'SK' prefix, it is likely that this part is a sensor or control component. The '-03T' suffix might denote a specific configuration or parameter setting. Further research and access to Mitsubishi's documentation would be needed to determine the exact specifications, such as voltage ratings, current limits, and operating temperature range. Without exact specifications, this is just a general overview based on what is known about Mitsubishi industrial components. It is likely a custom part number for a specific application.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess