EN
  • EN
  • DE

DDZ9678-7

Part No DDZ9678-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 1.8V 500MW SOD123 / Zener Diode Single 1.8V 5% 500mW 2-Pin SOD-123 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 1.8V
Tolerance ±5%
Maximum Power Dissipation 500mW
Current - Reverse Leakage @ Vr 7.5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 014055-DDZ9678-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DDZ9678
Introduction Date July 17, 2008
ECCN EAR99
Country of Origin China, Japan, Taiwan, United Kingdom
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DDZ9678-7 CAD Model

Description

The DDZ9678-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode is part of Diodes Incorporated's extensive DDZ series, known for their reliability and performance.

Key Features

  • Voltage Regulation: The DDZ9678-7 offers a nominal Zener voltage of 3.6V, making it ideal for voltage regulation tasks in low-voltage circuits.
  • Power Dissipation: With a power dissipation of 500mW, this diode can withstand moderate levels of power without compromising its integrity or performance.
  • Package Type: Encased in a small SOD-123 package, it is designed for space-saving applications and is easy to integrate into various circuit designs.
  • High Stability: The diode features a tight tolerance on the Zener voltage, ensuring high stability and precision in operation.
  • Operating Temperature: It can operate effectively within a wide temperature range from -55°C to +150°C, suitable for diverse environmental conditions.

Applications

The DDZ9678-7 is versatile and can be used in numerous electronic devices and systems. Its applications include but are not limited to:

  • Voltage regulation modules
  • Power management solutions
  • Overvoltage and surge protection circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automotive electronics where precision voltage control is necessary

Quality and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and compliance. The DDZ9678-7 Zener diode is no exception and is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring consistent product quality and performance. Additionally, this product is compliant with the RoHS directive, emphasizing the commitment to environmental responsibility.

Conclusion

The DDZ9678-7 from Diodes Incorporated is a robust and precise Zener diode, perfect for designers and engineers looking for a reliable voltage regulation solution. With its compact form factor, stability, and compliance with industry standards, it stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0269 $50.0340
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 1860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess