DDZ9693S-7

Part No DDZ9693S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 200MW SOD323
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 200mW
Current - Reverse Leakage @ Vr 100nA @ 5.7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 014063-DDZ9693S-7
Popularity Medium
Supply and Demand Status Balance

Description

The DDZ9693S-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer superior voltage regulation with a minimal operational footprint. This component is an ideal choice for a wide range of applications, including voltage reference, surge suppression, and circuit protection in complex electronic systems.

Key Features

  • Precise Voltage Regulation: The DDZ9693S-7 provides a nominal Zener voltage of 3.9V, making it suitable for precise voltage clamping applications where a specific voltage threshold is required for the proper operation of electronic circuits.
  • Low Leakage Current: This Zener diode is engineered to have a very low leakage current, ensuring high efficiency and minimal power loss during operation.
  • High Power Dissipation: With a power dissipation rating of 500mW, the DDZ9693S-7 can withstand moderate levels of power without compromising its performance or longevity.
  • Compact SOD-323 Package: The small form factor of the SOD-323 package allows for high-density mounting and is ideal for space-constrained applications.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range from -65°C to +150°C, accommodating various environmental conditions.

Applications

The DDZ9693S-7 is versatile and can be integrated into numerous electronic devices. Typical applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Power supply units
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The DDZ9693S-7 Zener diode is manufactured with rigorous quality control processes, ensuring reliability and performance consistency for every application it serves. With its robust design and dependable operation, the DDZ9693S-7 is a component that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 120V 3W DO214AC
Lowest to $0.0910
Vishay
DIODE ZENER 47V 500MW SOD123
Need more? Email Us
Vishay
Zener Diode Single 16V 5% 500mW Automotive 2-Pin SOD-123 T/R
Lowest to $0.0320
Micro Commercial Co
DIODE ZENER 24V 3W DO214AC
Lowest to $0.0970
NEC
Lowest to $0.0570
Vishay
DIODE ZENER 3V 500MW DO35
Lowest to $0.2790
Microchip Technology
DIODE ZENER 68V 1.25W DO213AB / Zener Diode 68 V 1.25 W ±5% Surface Mount DO-213AB
Need more? Email Us
Rectron USA
DIODE ZENER 7.5V 3W SMB
Lowest to $1.2980
Diodes Incorporated
DIODE ZENER 39V 370MW SOD123
Lowest to $0.0440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3150
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500

Pricing & Ordering

$11.5768
Quantity Unit Price Ext. Price
3+ $22.4300 $67.2900
6+ $18.4040 $110.4240
9+ $17.8290 $160.4610
12+ $17.2540 $207.0480
15+ $16.6790 $250.1850
21+ $14.9540 $314.0340
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 9,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention