EN
  • EN
  • DE

DESD3512SO-7

Part No DESD3512SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 35V 12V 60V 30V SOT23  /  60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 35V (Max), 12V (Max)
Voltage - Breakdown (Min) 36V, 13.3V
Voltage - Clamping (Max) @ Ipp 60V, 30V
Current - Peak Pulse (10/1000µs) 4A (8/20µs), 11A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DESD3512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names DESD3512SO-7DICT,DESD3512SO-7-ND,DESD3512SO-7DIDKR,DESD3512SO-7DITR
Standard Package 3,000
Win Source Part Number 1055318-DESD3512SO-7
Ultra Librarian 3D Model Ultra Librarian DESD3512SO-7 CAD Model

Description

Product Overview: DESD3512SO-7 from Diodes Incorporated

The DESD3512SO-7 is a cutting-edge ESD (Electrostatic Discharge) protection device designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is engineered to safeguard sensitive electronic circuits from the destructive effects of ESD, which can occur during the manufacturing process or when devices are handled by users.

Constructed with application-specific design in mind, the DESD3512SO-7 offers exceptional performance in a compact form factor. It features low clamping voltage, ensuring that even the most sensitive circuits are well-protected against transient voltage spikes. The device is particularly suitable for high-speed data lines and USB interfaces, where signal integrity is paramount.

Key Features and Benefits

  • Low Capacitance: With its low loading capacitance, the DESD3512SO-7 is ideal for preserving signal integrity in high-speed communication ports, providing minimal signal degradation and ensuring reliable operation of high-speed interfaces.
  • Bi-directional Protection: The device is capable of providing bi-directional ESD protection, which means it can suppress transients approaching from either direction on the data line, enhancing the safety of connected components.
  • Compact SOD-323 Packaging: The DESD3512SO-7 comes in a small-outline SOD-323 package, making it an excellent choice for space-constrained applications without compromising on performance.
  • IEC Compliance: It complies with IEC 61000-4-2 standards, ensuring that the product meets global industry requirements for ESD protection.
  • RoHS Compliant: In alignment with environmental standards, the DESD3512SO-7 is RoHS compliant, meaning it is free from hazardous substances like lead, making it a responsible choice for electronic manufacturers.

Whether it's for personal electronics, telecommunications, or computing applications, the DESD3512SO-7 provides the reliability and performance needed to protect critical components from electrostatic events. Its combination of features makes it a versatile choice for designers looking to enhance the durability and longevity of their products.

By choosing the DESD3512SO-7 from Diodes Incorporated, manufacturers and engineers can ensure their products are equipped with top-tier ESD protection, maintaining functionality and customer satisfaction in the face of unpredictable electrostatic interactions.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1226 $50.2660
995+ $0.1006 $100.0970
1,540+ $0.0975 $150.1500
2,125+ $0.0943 $200.3875
2,745+ $0.0912 $250.3440
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess